Ferroxcube USA Ferrite Plate, I, Plt38/8/25-3F3; Impedance @ 100Mhz Ferroxcube PLT38/25/3.8-3F3

Description
FERRITE PLATE, I, PLT38/8/25-3F3; Impedance @ 100MHz:-; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:-; Product Range:E Series; SVHC:No SVHC (07-Jul-2017); Accessory Type:Ferrite Plate; External Depth:3.8mm; External RoHS Compliant: Yes
Datasheet
Description
FERRITE PLATE, I, PLT38/8/25-3F3; Impedance @ 100MHz:-; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:-; Product Range:E Series; SVHC:No SVHC (07-Jul-2017); Accessory Type:Ferrite Plate; External Depth:3.8mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Plate, I, Plt38/8/25-3F3; Impedance @ 100Mhz Ferroxcube - 24WX1029 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Plate, I, Plt38/8/25-3F3; Impedance @ 100Mhz Ferroxcube
24WX1029
Ferrite Plate, I, Plt38/8/25-3F3; Impedance @ 100Mhz Ferroxcube 24WX1029
FERRITE PLATE, I, PLT38/8/25-3F3; Impedance @ 100MHz:-; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:-; Product Range:E Series; SVHC:No SVHC (07-Jul-2017); Accessory Type:Ferrite Plate; External Depth:3.8mm; External RoHS Compliant: Yes

FERRITE PLATE, I, PLT38/8/25-3F3; Impedance @ 100MHz:-; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:-; Product Range:E Series; SVHC:No SVHC (07-Jul-2017); Accessory Type:Ferrite Plate; External Depth:3.8mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 24WX1029
Product Name Ferrite Plate, I, Plt38/8/25-3F3; Impedance @ 100Mhz Ferroxcube
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 472 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
KA Hybrid IC -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details