Ferroxcube USA Ferrite Core, Planar E, 3F3; Core Type Ferroxcube E32/6/20-3F3

Description
FERRITE CORE, PLANAR E, 3F3; Core Type:Planar E; Core Size:E32/6/20; Core Material Grade:3F3; For Use With:E32/6/20; Effective Magnetic Path Length:41.4mm; Ae Effective Cross Section Area:130mm²; Inductance Factor Al:5.9µH RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, PLANAR E, 3F3; Core Type:Planar E; Core Size:E32/6/20; Core Material Grade:3F3; For Use With:E32/6/20; Effective Magnetic Path Length:41.4mm; Ae Effective Cross Section Area:130mm²; Inductance Factor Al:5.9µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Planar E, 3F3; Core Type Ferroxcube - 24WX1024 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Planar E, 3F3; Core Type Ferroxcube
24WX1024
Ferrite Core, Planar E, 3F3; Core Type Ferroxcube 24WX1024
FERRITE CORE, PLANAR E, 3F3; Core Type:Planar E; Core Size:E32/6/20; Core Material Grade:3F3; For Use With:E32/6/20; Effective Magnetic Path Length:41.4mm; Ae Effective Cross Section Area:130mm²; Inductance Factor Al:5.9µH RoHS Compliant: Yes

FERRITE CORE, PLANAR E, 3F3; Core Type:Planar E; Core Size:E32/6/20; Core Material Grade:3F3; For Use With:E32/6/20; Effective Magnetic Path Length:41.4mm; Ae Effective Cross Section Area:130mm²; Inductance Factor Al:5.9µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 24WX1024
Product Name Ferrite Core, Planar E, 3F3; Core Type Ferroxcube
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 415 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLCJ Custom Module -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details