Ferroxcube USA Ferrite Core, Flat Cable, 26.8Mm; Impedance @ 100Mhz Ferroxcube CSF38/12/25-3S4-S

Description
FERRITE CORE, FLAT CABLE, 26.8MM; Impedance @ 100MHz:196ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:-; Product Range:CSF Series; SVHC:No SVHC (07-Jul-2017); External Depth:12.1mm; External Length / Height:38.5mm; RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, FLAT CABLE, 26.8MM; Impedance @ 100MHz:196ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:-; Product Range:CSF Series; SVHC:No SVHC (07-Jul-2017); External Depth:12.1mm; External Length / Height:38.5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Flat Cable, 26.8Mm; Impedance @ 100Mhz Ferroxcube - 24WX888 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Flat Cable, 26.8Mm; Impedance @ 100Mhz Ferroxcube
24WX888
Ferrite Core, Flat Cable, 26.8Mm; Impedance @ 100Mhz Ferroxcube 24WX888
FERRITE CORE, FLAT CABLE, 26.8MM; Impedance @ 100MHz:196ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:-; Product Range:CSF Series; SVHC:No SVHC (07-Jul-2017); External Depth:12.1mm; External Length / Height:38.5mm; RoHS Compliant: Yes

FERRITE CORE, FLAT CABLE, 26.8MM; Impedance @ 100MHz:196ohm; Frequency Min:-; Frequency Max:-; Cable Width x Thickness:-; Product Range:CSF Series; SVHC:No SVHC (07-Jul-2017); External Depth:12.1mm; External Length / Height:38.5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 24WX888
Product Name Ferrite Core, Flat Cable, 26.8Mm; Impedance @ 100Mhz Ferroxcube
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 415 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details