Ferroperm UK, Ltd. Inductor, 100Uh, 3A, 20%, 2.5Mhz; Product Range Ferroperm 1585 100UH 3A INS

Description
INDUCTOR, 100UH, 3A, 20%, 2.5MHZ; Product Range:1585 Series; Inductance:100µH; DC Current Rating:3A; DC Resistance Max:-; Inductance Tolerance:± 20%; Self Resonant Frequency:-; Case Dimensions:11.5mm x 27mm RoHS Compliant: Yes
Description
INDUCTOR, 100UH, 3A, 20%, 2.5MHZ; Product Range:1585 Series; Inductance:100µH; DC Current Rating:3A; DC Resistance Max:-; Inductance Tolerance:± 20%; Self Resonant Frequency:-; Case Dimensions:11.5mm x 27mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 3A, 20%, 2.5Mhz; Product Range Ferroperm - 21M9031 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 3A, 20%, 2.5Mhz; Product Range Ferroperm
21M9031
Inductor, 100Uh, 3A, 20%, 2.5Mhz; Product Range Ferroperm 21M9031
INDUCTOR, 100UH, 3A, 20%, 2.5MHZ; Product Range:1585 Series; Inductance:100µH; DC Current Rating:3A; DC Resistance Max:-; Inductance Tolerance:± 20%; Self Resonant Frequency:-; Case Dimensions:11.5mm x 27mm RoHS Compliant: Yes

INDUCTOR, 100UH, 3A, 20%, 2.5MHZ; Product Range:1585 Series; Inductance:100µH; DC Current Rating:3A; DC Resistance Max:-; Inductance Tolerance:± 20%; Self Resonant Frequency:-; Case Dimensions:11.5mm x 27mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 21M9031
Product Name Inductor, 100Uh, 3A, 20%, 2.5Mhz; Product Range Ferroperm
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C22C-1N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-2N4 0201CT-2N4XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details