Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
FENGHUA ADVANCED TECHNOLOGY
MS74-331MT -- 320MA 330UH ±20% 1.86Ω SMD POWER INDUCTORS ROHS
Fenghua Advanced Technology
320mA 330uH ±20% 1.86Ω SMD Power Inductors ROHS
MS74-331MT
Description
320mA 330uH ±20% 1.86Ω SMD Power Inductors ROHS
Utmel Electronic Limited
Done
Description
320mA 330uH ±20% 1.86Ω SMD Power Inductors ROHS
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
320mA 330uH ±20% 1.86Ω SMD Power Inductors ROHS
17926-MS74-331MT
320mA 330uH ±20% 1.86Ω SMD Power Inductors ROHS
17926-MS74-331MT
320mA 330uH ±20% 1.86Ω SMD Power Inductors ROHS
320mA 330uH ±20% 1.86Ω SMD Power Inductors ROHS
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
Inductors, Coils, and Chokes
Product Number
17926-MS74-331MT
Product Name
320mA 330uH ±20% 1.86Ω SMD Power Inductors ROHS
Unlock Full Specs
to access all available technical data
Similar Products
Triad Magnetics
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor
CMF23V-393121
Specs
Operating Temperature
-40 to 105 C (-40 to 221 F)
Technology
Standard
Inductance Range
39000 microH
View Details
SCHURTER Inc
Common Mode Chokes
DKFP-B22B-021Q
Specs
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Common Mode Choke; RF Choke
View Details
Majestic Transformer Co.
Audio Transformers & Chokes
View Details
RS Components, Ltd.
Surface Mount Inductors
1909784P
Specs
Inductance Range
0.1200 microH
DCR
0.3200 ohms
Rated DC Current
400 milliamps
View Details