Fenghua Advanced Technology 50V 100pF C0G ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 0201CG101K500NT

Description
50V 100pF C0G ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Description
50V 100pF C0G ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Suppliers

Company
Product
Description
Supplier Links
50V 100pF C0G ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 17926-0201CG101K500NT - Utmel Electronic Limited
Hong Kong, China
50V 100pF C0G ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
17926-0201CG101K500NT
50V 100pF C0G ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 17926-0201CG101K500NT
50V 100pF C0G ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100pF C0G ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Capacitors
Product Number 17926-0201CG101K500NT
Product Name 50V 100pF C0G ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 227SML035MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers