Feit Electric Company, Inc. LED LAMP/BULB 45R20-130

Description
REPLACEMENT LIGHT BULB, 45 WATT,TRACK LIGHTING,INDOOR,LIFE 5600 HOURS@120V,2000 HOURS @ 130V. FREE 2 YEAR RADWELL WARRANTY
Description
REPLACEMENT LIGHT BULB, 45 WATT,TRACK LIGHTING,INDOOR,LIFE 5600 HOURS@120V,2000 HOURS @ 130V. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 165804135 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
165804135
LED LAMP/BULB 165804135
REPLACEMENT LIGHT BULB, 45 WATT,TRACK LIGHTING,INDOOR,LIFE 5600 HOURS@120V,2000 HOURS @ 130V. FREE 2 YEAR RADWELL WARRANTY

REPLACEMENT LIGHT BULB, 45 WATT,TRACK LIGHTING,INDOOR,LIFE 5600 HOURS@120V,2000 HOURS @ 130V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 165804135
Product Name LED LAMP/BULB
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Color Lighting - 516-4179-2-ND - DigiKey
Specs
LED Package: 6-SMD
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 623 nm (4650 to 6230 Å)
View Details
3 suppliers
LED White Lighting - 1416-L128-2790HA35000B1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details