The VALS-120G is a surface-mounted strobe light designed for industrial visual warning, operating at 120 Vac with a green lens. It features a 4,000-hour strobe tube, conformal coated PCB, Type 3R enclosure, and is rated for indoor/outdoor use. Dimensions are 100.2 mm height, 100.0 mm width, and 40.6 mm depth, with a peak light output of 108,000 cd at 80 flashes per minute. It is CSA Certified and UL Listed. The unit is compatible with Federal Signal's Model 350 Vibratone horn and Model 50GC SelecTone amplified speaker for combined audio-visual signaling.
Features
Federal Signal’s Visalert® is a three dimensional, triangular warning light designed to be mated with Federal Signal’s Model 350 Vibratone® horn and Model 50GC SelecTone® amplified speaker. The Visalert can also be used as a stand alone device. Knockouts on the 50GC and 350 audible devices (sold separately) ensure easy installation. The units can be either independently or simultaneously wired with the audible device. The Visalert uses a linear strobe tube and all the circuitry is contained within the lens.
Visalert units are recommended for use in industrial applications and situations where effective visual warning is needed.
Federal Signal’s Visalert strobe light is a low-maintenance strobe light in a compact size that is perfect for control panel applications.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | VALS-120G |
| Product Name | VALS Visalert® Strobe Lights |
| Mounting | Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; CSA,UL |
| Visual Indicators | Strobe |