Federal Signal Corporation - Industrial Signaling and Systems 371DST Commander® Double Strobe Hazardous Location Lights 371DST-012-024B

Description
Available in 12-24 Vdc, 120 Vac and 240 Vac Five dome colors: Amber, Blue, Clear, Green and Red Surface mount and integrated 1-inch NPT pipe mount Conformal coated PCB Type 4X, IP66 enclosure IP69K compliant UL and cUL List for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Features Model 371DST is a double-flash strobe housed in a Type 4X enclosure. At 80 flashes per minute and 1,000 effective candela, the Commander® is the largest strobe signal in the Federal Signal product line. The dome and ring assembly simply screws on, allowing for quick access to the strobe tube and printed circuit board. The base of the Commander features electrostatically applied black epoxy paint for greater corrosion resistance. The 371DST can be surface or 1" NPT pipe mounted. It is wired through the pipe mount opening on the bottom of the light or through side knockouts. Optional wall mount bracket (LHWB) is available to purchase separately.
Request a Quote Datasheet
Description
Available in 12-24 Vdc, 120 Vac and 240 Vac Five dome colors: Amber, Blue, Clear, Green and Red Surface mount and integrated 1-inch NPT pipe mount Conformal coated PCB Type 4X, IP66 enclosure IP69K compliant UL and cUL List for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Features Model 371DST is a double-flash strobe housed in a Type 4X enclosure. At 80 flashes per minute and 1,000 effective candela, the Commander® is the largest strobe signal in the Federal Signal product line. The dome and ring assembly simply screws on, allowing for quick access to the strobe tube and printed circuit board. The base of the Commander features electrostatically applied black epoxy paint for greater corrosion resistance. The 371DST can be surface or 1" NPT pipe mounted. It is wired through the pipe mount opening on the bottom of the light or through side knockouts. Optional wall mount bracket (LHWB) is available to purchase separately.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
371DST Commander® Double Strobe Hazardous Location Lights - 371DST-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
371DST Commander® Double Strobe Hazardous Location Lights
371DST-012-024B
371DST Commander® Double Strobe Hazardous Location Lights 371DST-012-024B
Available in 12-24 Vdc, 120 Vac and 240 Vac Five dome colors: Amber, Blue, Clear, Green and Red Surface mount and integrated 1-inch NPT pipe mount Conformal coated PCB Type 4X, IP66 enclosure IP69K compliant UL and cUL List for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Features Model 371DST is a double-flash strobe housed in a Type 4X enclosure. At 80 flashes per minute and 1,000 effective candela, the Commander® is the largest strobe signal in the Federal Signal product line. The dome and ring assembly simply screws on, allowing for quick access to the strobe tube and printed circuit board. The base of the Commander features electrostatically applied black epoxy paint for greater corrosion resistance. The 371DST can be surface or 1" NPT pipe mounted. It is wired through the pipe mount opening on the bottom of the light or through side knockouts. Optional wall mount bracket (LHWB) is available to purchase separately.
  • Available in 12-24 Vdc, 120 Vac and 240 Vac
  • Five dome colors: Amber, Blue, Clear, Green and Red
  • Surface mount and integrated 1-inch NPT pipe mount
  • Conformal coated PCB
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • UL and cUL List for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III

Features

Model 371DST is a double-flash strobe housed in a Type 4X enclosure. At 80 flashes per minute and 1,000 effective candela, the Commander® is the largest strobe signal in the Federal Signal product line.

The dome and ring assembly simply screws on, allowing for quick access to the strobe tube and printed circuit board.

The base of the Commander features electrostatically applied black epoxy paint for greater corrosion resistance. The 371DST can be surface or 1" NPT pipe mounted. It is wired through the pipe mount opening on the bottom of the light or through side knockouts.

Optional wall mount bracket (LHWB) is available to purchase separately.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 371DST-012-024B
Product Name 371DST Commander® Double Strobe Hazardous Location Lights
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Strobe
Flash Rate 80 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

FB24ST Fireball® Supervised Strobe Warning Lights - FB24ST-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; CSFM,UL,cUL
Visual Indicators Strobe
View Details
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-T-C-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting U-Bracket
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details
FB2LED Fireball® LED Single and Quad Color Warning Lights - FB2LED-QC-012-024-S - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,CE
View Details