Federal Signal Corporation - Industrial Signaling and Systems PMLMP and PMLST Panel Mount Multifunctional LED Beacons PMLMP-012-024R

Description
PMLMP models are available in 12-24VAC/DC or 48-240VAC PMLST models are available in 12-24VAC/DC or 90-240VAC Available in steady (PMLST) or multi-pattern (PMLMP) PMLMP contains steady, flashing & simulated strobe effects 50,000 hour LED 360 degrees light-diffusing design Type 4X, IP66 enclosure IP69K compliant CE and UKCA Certified UL Listed and cUL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote Datasheet
Description
PMLMP models are available in 12-24VAC/DC or 48-240VAC PMLST models are available in 12-24VAC/DC or 90-240VAC Available in steady (PMLST) or multi-pattern (PMLMP) PMLMP contains steady, flashing & simulated strobe effects 50,000 hour LED 360 degrees light-diffusing design Type 4X, IP66 enclosure IP69K compliant CE and UKCA Certified UL Listed and cUL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PMLMP and PMLST Panel Mount Multifunctional LED Beacons
PMLMP-012-024R
PMLMP and PMLST Panel Mount Multifunctional LED Beacons PMLMP-012-024R
PMLMP models are available in 12-24VAC/DC or 48-240VAC PMLST models are available in 12-24VAC/DC or 90-240VAC Available in steady (PMLST) or multi-pattern (PMLMP) PMLMP contains steady, flashing & simulated strobe effects 50,000 hour LED 360 degrees light-diffusing design Type 4X, IP66 enclosure IP69K compliant CE and UKCA Certified UL Listed and cUL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts. These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.
  • PMLMP models are available in 12-24VAC/DC or 48-240VAC
  • PMLST models are available in 12-24VAC/DC or 90-240VAC
  • Available in steady (PMLST) or multi-pattern (PMLMP)
  • PMLMP contains steady, flashing & simulated strobe effects
  • 50,000 hour LED
  • 360 degrees light-diffusing design
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • CE and UKCA Certified
  • UL Listed and cUL Listed

Features

Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady, flashing or simulated strobe) controllable via independent electric contacts.

These models offer a self-extinguishing PC body that protects against vibrations, dust and atmospheric elements. The device can be panel mounted through a 1.18" hole and secured with the provided locking ring.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number PMLMP-012-024R
Product Name PMLMP and PMLST Panel Mount Multifunctional LED Beacons
Mounting Panel Mount
Agency Approvals UL; ULC; CE,UL,cUL
Flash Rate 70 to 150 flashes per minute
Unlock Full Specs
to access all available technical data

Similar Products

G-LED Global Series® Hazardous Location LED - G-LED-DC-D-G-H - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
G-LED Global Series® Hazardous Location LED - G-LED-AC-D-G-H - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
FB24STHI and FB24STHI-024C-CN Fireball® Supervised Hearing Impaired Strobe Warning Light - FB24STHI-024C-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Agency Approvals UL; ULC Fire
Visual Indicators Strobe
View Details
G-LED Global Series® Hazardous Location LED - G-LED-DC-D-M-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details