Federal Signal Corporation - Industrial Signaling and Systems LP57 StreamLine® Mini LED Beacon Series LP57-024A

Description
Available in 24VDC Choice of M12 Cable Gland or M12 Quick Connect 100,000 hour LED Single color models are steady burn and available in five colors (Amber, Blue, Green, Red, and White) Multicolor models feature a single flash pattern and offer seven color options in one device (Amber, Blue, Cyan, Green, Magenta, Red, and White) Self-extinguishing polycarbonate housing Type 4X, IP66 enclosure CE and UKCA Certi­fied UL and cUL Listed Features Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device. All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.
Request a Quote Datasheet
Description
Available in 24VDC Choice of M12 Cable Gland or M12 Quick Connect 100,000 hour LED Single color models are steady burn and available in five colors (Amber, Blue, Green, Red, and White) Multicolor models feature a single flash pattern and offer seven color options in one device (Amber, Blue, Cyan, Green, Magenta, Red, and White) Self-extinguishing polycarbonate housing Type 4X, IP66 enclosure CE and UKCA Certi­fied UL and cUL Listed Features Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device. All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LP57 StreamLine® Mini LED Beacon Series - LP57-024A - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
LP57 StreamLine® Mini LED Beacon Series
LP57-024A
LP57 StreamLine® Mini LED Beacon Series LP57-024A
Available in 24VDC Choice of M12 Cable Gland or M12 Quick Connect 100,000 hour LED Single color models are steady burn and available in five colors (Amber, Blue, Green, Red, and White) Multicolor models feature a single flash pattern and offer seven color options in one device (Amber, Blue, Cyan, Green, Magenta, Red, and White) Self-extinguishing polycarbonate housing Type 4X, IP66 enclosure CE and UKCA Certi­fied UL and cUL Listed Features Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device. All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.
  • Available in 24VDC
  • Choice of M12 Cable Gland or M12 Quick Connect
  • 100,000 hour LED
  • Single color models are steady burn and available in five colors (Amber, Blue, Green, Red, and White)
  • Multicolor models feature a single flash pattern and offer seven color options in one device (Amber, Blue, Cyan, Green, Magenta, Red, and White)
  • Self-extinguishing polycarbonate housing
  • Type 4X, IP66 enclosure
  • CE and UKCA Certi­fied
  • UL and cUL Listed

Features

Model LP57 is available as a single color or multicolor LED light that is ideal for applications requiring low profile signaling. Single color models are steady burn and available in five colors. Multicolor models feature a single flash pattern and offer seven color options in one device.

All LP57 models have a clear, opaque lens for signaling in close proximities. The LP57 enclosure is rated Type 4X and offers a self-extinguishing polycarbonate housing that protects against vibrations, dust, and atmospheric elements. Each model features either a M12 Cable Gland with 12" (300mm) leads or M12 4-Pin Quick Connect.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number LP57-024A
Product Name LP57 StreamLine® Mini LED Beacon Series
Color Amber
Unlock Full Specs
to access all available technical data

Similar Products

27XST Explosion-Proof Strobe Light - 27XST-024A-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
FB2PST Fireball® Strobe Warning Light - FB2PST-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,CSFM,UL,cUL
View Details
FSEX Explosion-Proof Strobe Light - FSEX-24PMR-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
FB24STHI and FB24STHI-024C-CN Fireball® Supervised Hearing Impaired Strobe Warning Light - FB24STHI-024C - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Agency Approvals UL; UL Fire
Visual Indicators Strobe
View Details