Federal Signal Corporation - Industrial Signaling and Systems 154XSTHI and 154XST-024*-CN Hazardous Location Supervised Strobe Warning Lights 154XST-024A-CN

Description
Available in 24VDC Four wires and supervisory diode Clear dome 3/4-inch pipe mount Dome guard included Conformal coated PCBA Type 4X, IP66 enclosure IP69K compliant Marine Rated UL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; Class III; Class I, Zone 2, Group IIC 154XSTHI is UL Fire Listed and CSFM Certified 154XST-024*-CN is ULC Fire Listed Features These models are hazardous location strobe lights that provide 60 high-intensity flashes per minute. This warning light is available in 24VDC with a 4-wire supervisable power circuit for fire alarm and suppression supervised control panels. These warning lights offer an aluminum base, coated for corrosion resistance that is ready for mounting on a 3/4-inch pipe. The dome guard (included) fits over the glass dome to protect it against accidental collision with moving equipment, such as forklifts. These rugged strobe warning lights are specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning light can be used for plant evacuation or other communication needs.
Request a Quote Datasheet
Description
Available in 24VDC Four wires and supervisory diode Clear dome 3/4-inch pipe mount Dome guard included Conformal coated PCBA Type 4X, IP66 enclosure IP69K compliant Marine Rated UL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; Class III; Class I, Zone 2, Group IIC 154XSTHI is UL Fire Listed and CSFM Certified 154XST-024*-CN is ULC Fire Listed Features These models are hazardous location strobe lights that provide 60 high-intensity flashes per minute. This warning light is available in 24VDC with a 4-wire supervisable power circuit for fire alarm and suppression supervised control panels. These warning lights offer an aluminum base, coated for corrosion resistance that is ready for mounting on a 3/4-inch pipe. The dome guard (included) fits over the glass dome to protect it against accidental collision with moving equipment, such as forklifts. These rugged strobe warning lights are specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning light can be used for plant evacuation or other communication needs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
154XSTHI and 154XST-024*-CN Hazardous Location Supervised Strobe Warning Lights - 154XST-024A-CN - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
154XSTHI and 154XST-024*-CN Hazardous Location Supervised Strobe Warning Lights
154XST-024A-CN
154XSTHI and 154XST-024*-CN Hazardous Location Supervised Strobe Warning Lights 154XST-024A-CN
Available in 24VDC Four wires and supervisory diode Clear dome 3/4-inch pipe mount Dome guard included Conformal coated PCBA Type 4X, IP66 enclosure IP69K compliant Marine Rated UL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; Class III; Class I, Zone 2, Group IIC 154XSTHI is UL Fire Listed and CSFM Certified 154XST-024*-CN is ULC Fire Listed Features These models are hazardous location strobe lights that provide 60 high-intensity flashes per minute. This warning light is available in 24VDC with a 4-wire supervisable power circuit for fire alarm and suppression supervised control panels. These warning lights offer an aluminum base, coated for corrosion resistance that is ready for mounting on a 3/4-inch pipe. The dome guard (included) fits over the glass dome to protect it against accidental collision with moving equipment, such as forklifts. These rugged strobe warning lights are specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning light can be used for plant evacuation or other communication needs.
  • Available in 24VDC
  • Four wires and supervisory diode
  • Clear dome
  • 3/4-inch pipe mount
  • Dome guard included
  • Conformal coated PCBA
  • Type 4X, IP66 enclosure
  • IP69K compliant
  • Marine Rated
  • UL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; Class III; Class I, Zone 2, Group IIC
  • 154XSTHI is UL Fire Listed and CSFM Certified
  • 154XST-024*-CN is ULC Fire Listed

Features

These models are hazardous location strobe lights that provide 60 high-intensity flashes per minute. This warning light is available in 24VDC with a 4-wire supervisable power circuit for fire alarm and suppression supervised control panels.

These warning lights offer an aluminum base, coated for corrosion resistance that is ready for mounting on a 3/4-inch pipe. The dome guard (included) fits over the glass dome to protect it against accidental collision with moving equipment, such as forklifts.

These rugged strobe warning lights are specifically designed for hazardous locations or corrosive environments where a very bright visual signal is required. This warning light can be used for plant evacuation or other communication needs.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Warning Lights
Product Number 154XST-024A-CN
Product Name 154XSTHI and 154XST-024*-CN Hazardous Location Supervised Strobe Warning Lights
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; UL Fire
Visual Indicators Strobe
Flash Type Single
Unlock Full Specs
to access all available technical data

Similar Products

154XST Hazardous Location Supervised Warning Lights - 154XST-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
225 Electraray® Rotating Warning Lights - 225-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL
View Details
27XL Explosion-Proof LED Warning Lights - 27XL-120-240G-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; Marine,UL,cUL
View Details
27XST Explosion-Proof Strobe Lights - 27XST-120R-MOD - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pendant,Ceiling,Wall
Features Explosion Proof
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details