The FB2PST-120C is a 120 Vac Fireball strobe warning light with a clear lens, producing 80 high-intensity flashes per minute and a peak light output of 1,000,000 cd. It features a zinc diecast alloy base with an integrated 1/2-inch NPT pipe and three surface mount holes, a 10,000-hour strobe tube, and a conformal coated PCBA. The unit has a Type 4X, IP66, and IP69K compliant enclosure, is CSA certified, and UL and cUL listed. Its dimensions are 4.10 inches in diameter and 2.25 inches in height, weighing 2.0 lb. It operates from -31°F to 150°F (-35°C to 66°C) and is rated for indoor/outdoor use.
Features
Federal Signal’s Fireball® warning strobe light is a solution to a wide variety of stationary and vehicular warning requirements.
The Fireball warning strobe light features a lens that twists off for quick lens and lamp replacements. The base features an integrated 1/2-inch NPT pipe mount base as well as the three holes required for surface mount configurations. The Fireball lens and base design provide a water-tight, dust-tight, and corrosion-resistant Type 4X rating.
The Fireball strobe warning light is especially effective in industrial hazard warning, process control, status indication, and areas with high ambient noise levels. It is ideal for industrial applications where a vibration-resistant light is required.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | FB2PST-120C |
| Product Name | FB2PST Fireball® Strobe Warning Lights |
| Mounting | 1/2-Inch NPT Pipe,Surface |
| Features | Outdoor Rated |
| Agency Approvals | UL; ULC; CSA,CSFM,UL,cUL |
| Visual Indicators | Strobe |
| Flash Rate | 80 flashes per minute |