Model 191XL-277C is a hazardous location flashing signal light with a 277 Vac power rating, field-configurable to steady-burn mode. It features a 50,000-hour LED lamp, a dome guard, and a Type 4X, IP66 enclosure with IP69K compliance. The unit is UL and cUL Listed for Class I, Division 2, Groups A, B, C, and D; Class II, Division 1, Groups E, F, and G; and Class III, with a T5 temperature code at maximum ambient temperature. It is mounted via 3/4-inch NPT pipe or surface mount and emits 200 cd with a clear lens in flashing mode. The lamp color is clear. The enclosure dimensions are 9.25 in height and 5.5 in diameter for pipe mount configurations. Net weight is 4.0 lb (1.81 kg).
Features
Model 191XL is a hazardous location flashing signal light that comes standard in flashing mode and is field configurable to steady-burn mode for maximum functionality.
Federal Signal’s super bright LED array used in the 191XL produces intense light output and 50,000 hours of service. Increased shock and vibration resistance add to this unit’s rugged industrial portfolio of features.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | 191XL-277C |
| Product Name | 191XL Hazardous Location Division Listed LED Lights |
| Mounting | 3/4-Inch NPT Pipe |
| Agency Approvals | UL; ULC; Marine,UL,cUL |
| Flash Type | Single; Continuous |
| Flash Rate | 60 flashes per minute |