Faultless Caster Flat-Free Wheel I84-6x2

Description
Used for caster, centered hubs, other wheels available
Description
Used for caster, centered hubs, other wheels available

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Flat-Free Wheel
I84-6x2
Flat-Free Wheel I84-6x2
Used for caster, centered hubs, other wheels available

Used for caster, centered hubs, other wheels available

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number I84-6x2
Product Name Flat-Free Wheel
Wheel Type Flat-Free
Maximum Load 250 lbs (113 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6219553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Hardened (R60-62) 52100 Steel #4 Precision Guide Wheel - A 7Q16M4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 899 lbs (408 kg)
Wheel Diameter 2.37 inch (60.3 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BW300-4 25/76 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Maximum Load 375 lbs (170 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details