Faultless Caster Dyna-Tred TPR Wheel 90-3x1-1/4

Description
Applications: dollies, furniture, carts, and trucks, non-marking ride
Description
Applications: dollies, furniture, carts, and trucks, non-marking ride

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred TPR Wheel
90-3x1-1/4
Dyna-Tred TPR Wheel 90-3x1-1/4
Applications: dollies, furniture, carts, and trucks, non-marking ride

Applications: dollies, furniture, carts, and trucks, non-marking ride

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 90-3x1-1/4
Product Name Dyna-Tred TPR Wheel
Wheel Type Rubber/Plastic
Maximum Load 180 lbs (81.63 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 1.25 inch (31.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 760973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.42 inch (36 mm)
View Details
Whisper Wheels HD Urethane on Iron Wheel - UW Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal; Whisper
Maximum Load 1500 to 4100 lbs (680 to 1859 kg)
Wheel Diameter 8 to 12 inch (203 to 305 mm)
View Details
R-3676 Double Flanged Steel Wheel -  - Reliance Foundry Co. Ltd.
Reliance Foundry Co. Ltd.
Specs
Wheel Type Metal
Maximum Load 5000 lbs (2268 kg)
Wheel Diameter 12.5 inch (317 mm)
View Details