Faultless Caster Eagle Wheel 47-6x2

Description
Patented interlocking tread offers superior adhesion, industrial app.
Description
Patented interlocking tread offers superior adhesion, industrial app.

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Eagle Wheel
47-6x2
Eagle Wheel 47-6x2
Patented interlocking tread offers superior adhesion, industrial app.

Patented interlocking tread offers superior adhesion, industrial app.

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 47-6x2
Product Name Eagle Wheel
Wheel Type Poly/Plastic; Polyurethane Tred on Polypropylene Core
Maximum Load 1100 lbs (499 kg)
Wheel Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Polypropylene wheel - 1801120 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 386 lbs (175 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details