Faultless Caster Ruberex® 4-2x7/8

Description
Quiet movement, a cushioned ride, and maximum floor protection
Description
Quiet movement, a cushioned ride, and maximum floor protection

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Ruberex®
4-2x7/8
Ruberex® 4-2x7/8
Quiet movement, a cushioned ride, and maximum floor protection

Quiet movement, a cushioned ride, and maximum floor protection

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 4-2x7/8
Product Name Ruberex®
Wheel Type Solid Rubber
Maximum Load 80 lbs (36.28 kg)
Wheel Diameter 2 inch (50.8 mm)
Wheel Width 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3995226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Size # 2 Economy Series Guide Wheel, 1.31
Specs
Wheel Type V-grooved
Wheel Diameter 1.31 inch (33.27 mm)
Wheel Width 0.3750 inch (9.52 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWS400-8 25.4/85 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.94 inch (100 mm)
View Details