Ideal for medium-heavy duty industrial applications
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 3447-5x2 |
| Product Name | Eagle Wheel with 1400-3400 Series |
| Caster Type | Rigid Plate Caster |
| Wheel Type | Poly/Plastic; Polyurethane Tred on Polypropylene Core |
| Maximum Load | 900 lbs (408 kg) |
| Wheel Diameter | 5 inch (127 mm) |
| Wheel Width | 2 inch (50.8 mm) |