Faultless Caster Plaskite® 31-6x3

Description
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive
Description
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Plaskite®
31-6x3
Plaskite® 31-6x3
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 31-6x3
Product Name Plaskite®
Wheel Type Phenolic
Maximum Load 3000 lbs (1361 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #2 Precision Guide Wheel - A 7Y16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Wheel Block System - RS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 7700 to 39600 lbs (3492 to 17959 kg)
Wheel Diameter 4.9 to 15.7 inch (124 to 399 mm)
View Details
Solid Rubber Tyre Wheel with Welded Steel Centre - BWB450 35/75 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Metal
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 17.72 inch (450 mm)
View Details