Faultless Caster Plaskite® 31-12x3

Description
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive
Description
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Plaskite®
31-12x3
Plaskite® 31-12x3
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 31-12x3
Product Name Plaskite®
Wheel Type Phenolic
Maximum Load 3500 lbs (1587 kg)
Wheel Diameter 12 inch (305 mm)
Wheel Width 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6219553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Phenolic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Centipede Wheel - P-W10-CH-CKG-PB-5/8 - Caster Warehouse Inc.
Specs
Wheel Type Poly/Plastic
Maximum Load 250 lbs (113 kg)
Wheel Diameter 10 inch (254 mm)
View Details