Faultless Caster Cast Iron 06-8x2

Description
Good choice for moving heavy loads in manufacturing and warehousing
Description
Good choice for moving heavy loads in manufacturing and warehousing

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Cast Iron
06-8x2
Cast Iron 06-8x2
Good choice for moving heavy loads in manufacturing and warehousing

Good choice for moving heavy loads in manufacturing and warehousing

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 06-8x2
Product Name Cast Iron
Wheel Type Metal
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1965138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Wheel 4S / BPVC 1/4 White - ATB0120 - Plasticwheels Ltd.
Specs
Wheel Type Plastic
Maximum Load 33.08 lbs (15 kg)
Wheel Diameter 4.25 inch (108 mm)
View Details