Faultless Caster Plaskite® 30-5x2

Description
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive
Description
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Plaskite®
30-5x2
Plaskite® 30-5x2
Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Resistant to oil, gasoline, even dilute acids, non-marking, non-conductive

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 30-5x2
Product Name Plaskite®
Wheel Type Phenolic
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Studed Guide Wheel, Size 0, 14.8 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M0STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 119 to 236 lbs (54.03 to 107 kg)
Wheel Diameter 0.5827 inch (14.8 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
10
Specs
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details