Faultless Caster Series 176 177a 33C050bZPS

Description
Plate can be removed and turned 90°
Description
Plate can be removed and turned 90°

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Plate can be removed and turned 90°

Plate can be removed and turned 90°

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Casters
Product Number 177a 33C050bZPS
Product Name Series 176
Caster Type Swivel Plate Caster
Wheel Type Rubber/Plastic
Maximum Load 88 lbs (39.91 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 179952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 165 lbs (75 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.5 inch (38 mm)
View Details
LOW PROFILE HEAVY DUTY CASTER - UHG-75MC - UHG-75MC - Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Maximum Load 1349 lbs (612 kg)
Wheel Width 3.94 inch (100 mm)
View Details
Castor, E3 Series - CAE3 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Rubber/Metal
Features Brake (optional feature)
View Details