1484-8X2 RB -- FLAT-FREE CASTER
Faultless Caster
Flat-Free Caster
1484-8x2 RB
Description
Flat-free swivel caster
Description
Flat-free swivel caster
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
1484-8x2 RB |
|
Product Name
|
Flat-Free Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Flat-Free
|
|
Features
|
Brake
|
|
Maximum Load
|
280 lbs (127 kg)
|
|
Wheel Diameter
|
8 inch (203 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Metal
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
Single Wheel
Features
Threaded Stem
Maximum Load
1799 lbs (816 kg)
View Details
Maximum Load
220 lbs (100 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.26 inch (32 mm)
View Details