1484-6X2 -- FLAT-FREE CASTER
Faultless Caster
Flat-Free Caster
1484-6X2
Description
Flat-free swivel caster
Description
Flat-free swivel caster
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
1484-6X2 |
|
Product Name
|
Flat-Free Caster |
|
Caster Type
|
Swivel Plate Caster
|
|
Wheel Type
|
Flat-Free
|
|
Maximum Load
|
250 lbs (113 kg)
|
|
Wheel Diameter
|
6 inch (152 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Caster Type
Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type
Poly/Plastic
Features
Brake (optional feature)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
View Details
Wheel Type
U-Shaped Roller
Features
Threaded Stem
Wheel Width
3.5 inch (88.9 mm)
View Details
Wheel Type
Pur
Maximum Load
331 lbs (150 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details