General warehouse & factory applications: furniture dollies, bakery racks
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 127-2-1/2 SB B&N |
| Product Name | Series 100-500 Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Solid Rubber |
| Features | Brake |
| Maximum Load | 200 lbs (90.7 kg) |
| Wheel Diameter | 2.5 inch (63.5 mm) |