General warehouse & factory applications: furniture dollies, bakery racks
| Faultless Caster | |
|---|---|
| Product Category | Casters |
| Product Number | 121-4SB B&N |
| Product Name | Series 100-500 Caster |
| Caster Type | Swivel Plate Caster |
| Wheel Type | Solid Rubber |
| Features | Brake |
| Maximum Load | 225 lbs (102 kg) |
| Wheel Diameter | 4 inch (102 mm) |