Faultless Caster Drop Forged Wheel 07T-6x3

Description
Providing uniform material thickness & maximum load bearing characteristics
Description
Providing uniform material thickness & maximum load bearing characteristics

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Drop Forged Wheel
07T-6x3
Drop Forged Wheel 07T-6x3
Providing uniform material thickness & maximum load bearing characteristics

Providing uniform material thickness & maximum load bearing characteristics

Supplier's Site
Nashville, TN, USA
Drop Forged Wheel
07T-6x3
Drop Forged Wheel 07T-6x3
Providing uniform material thickness & maximum load bearing characteristics

Providing uniform material thickness & maximum load bearing characteristics

Supplier's Site

Technical Specifications

  Faultless Caster Faultless Caster
Product Category Wheels Wheels
Product Number 07T-6x3 07T-6x3
Product Name Drop Forged Wheel Drop Forged Wheel
Wheel Type Metal Metal
Maximum Load 12000 lbs (5442 kg) 6500 lbs (2948 kg)
Wheel Diameter 6 inch (152 mm) 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm) 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Wheel Sets - DWS / RAE / RNE Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; Flanged
Maximum Load 61600 to 132000 lbs (27937 to 59864 kg)
Wheel Diameter 15.7 to 24.8 inch (399 to 630 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWS400-8 25.4/73 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Wheel Diameter 15.75 inch (400 mm)
Wheel Width 3.94 inch (100 mm)
View Details