RWM Casters Company Omega Urethane Wheels UO Wheels

Description
The Omega Wheel is a patented urethane wheel developed for towline caster applications such as automotive plants to provide noise reduction and shock absorbing capabilities through a web / spoke design. The Omega Wheel can carry high loads at high speeds, retains its bond at high speeds which increases the service life of your equipment, resists chunking and tearing when traveling over rough surfaces and sharp objects like standard polyurethane wheels do. The result is a reduction in maintenance costs due to the wheel lasting longer. The Omega Wheel will roll over metal chips and floor debris without embedding the material into the tread as standard polyurethane wheels do, resulting in quieter wheel revolution and cleaner floors. Omega Wheels eliminate the need for spring load casters and are built to industry standards and can be retrofitted to any caster rig using the same size wheels. Overall, the Omega Wheel will provide longer service life, reduce maintenance costs, reduce noise, and operate for a fraction of the cost of standard polyurethane wheels over time. These industrial wheels are proudly Made in the USA. FEATURES Wheel Bearings Choice of straight roller bearing, tapered or ball bearings Temperature Range -40°F to 180°F Hardness 95 Shore A Durometer APPLICATIONS Automotive Plants Noise Reduction Towline Applications Shock Absorption
Description
The Omega Wheel is a patented urethane wheel developed for towline caster applications such as automotive plants to provide noise reduction and shock absorbing capabilities through a web / spoke design. The Omega Wheel can carry high loads at high speeds, retains its bond at high speeds which increases the service life of your equipment, resists chunking and tearing when traveling over rough surfaces and sharp objects like standard polyurethane wheels do. The result is a reduction in maintenance costs due to the wheel lasting longer. The Omega Wheel will roll over metal chips and floor debris without embedding the material into the tread as standard polyurethane wheels do, resulting in quieter wheel revolution and cleaner floors. Omega Wheels eliminate the need for spring load casters and are built to industry standards and can be retrofitted to any caster rig using the same size wheels. Overall, the Omega Wheel will provide longer service life, reduce maintenance costs, reduce noise, and operate for a fraction of the cost of standard polyurethane wheels over time. These industrial wheels are proudly Made in the USA. FEATURES Wheel Bearings Choice of straight roller bearing, tapered or ball bearings Temperature Range -40°F to 180°F Hardness 95 Shore A Durometer APPLICATIONS Automotive Plants Noise Reduction Towline Applications Shock Absorption

Suppliers

Company
Product
Description
Supplier Links
Omega Urethane Wheels - UO Wheels - RWM Casters Company
Gastonia, NC, USA
Omega Urethane Wheels
UO Wheels
Omega Urethane Wheels UO Wheels
The Omega Wheel is a patented urethane wheel developed for towline caster applications such as automotive plants to provide noise reduction and shock absorbing capabilities through a web / spoke design. The Omega Wheel can carry high loads at high speeds, retains its bond at high speeds which increases the service life of your equipment, resists chunking and tearing when traveling over rough surfaces and sharp objects like standard polyurethane wheels do. The result is a reduction in maintenance costs due to the wheel lasting longer. The Omega Wheel will roll over metal chips and floor debris without embedding the material into the tread as standard polyurethane wheels do, resulting in quieter wheel revolution and cleaner floors. Omega Wheels eliminate the need for spring load casters and are built to industry standards and can be retrofitted to any caster rig using the same size wheels. Overall, the Omega Wheel will provide longer service life, reduce maintenance costs, reduce noise, and operate for a fraction of the cost of standard polyurethane wheels over time. These industrial wheels are proudly Made in the USA. FEATURES Wheel Bearings Choice of straight roller bearing, tapered or ball bearings Temperature Range -40°F to 180°F Hardness 95 Shore A Durometer APPLICATIONS Automotive Plants Noise Reduction Towline Applications Shock Absorption

The Omega Wheel is a patented urethane wheel developed for towline caster applications such as automotive plants to provide noise reduction and shock absorbing capabilities through a web / spoke design. The Omega Wheel can carry high loads at high speeds, retains its bond at high speeds which increases the service life of your equipment, resists chunking and tearing when traveling over rough surfaces and sharp objects like standard polyurethane wheels do. The result is a reduction in maintenance costs due to the wheel lasting longer. The Omega Wheel will roll over metal chips and floor debris without embedding the material into the tread as standard polyurethane wheels do, resulting in quieter wheel revolution and cleaner floors. Omega Wheels eliminate the need for spring load casters and are built to industry standards and can be retrofitted to any caster rig using the same size wheels. Overall, the Omega Wheel will provide longer service life, reduce maintenance costs, reduce noise, and operate for a fraction of the cost of standard polyurethane wheels over time. These industrial wheels are proudly Made in the USA.

FEATURES

Wheel BearingsChoice of straight roller bearing, tapered or ball bearings
Temperature Range-40°F to 180°F
Hardness95 Shore A Durometer

APPLICATIONS

Automotive PlantsNoise Reduction
Towline ApplicationsShock Absorption
Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number UO Wheels
Product Name Omega Urethane Wheels
Wheel Type Solid Poly; Omega
Maximum Load 1000 to 2000 lbs (454 to 907 kg)
Wheel Diameter 6 to 10 inch (152 to 254 mm)
Wheel Width 2 to 3 inch (50.8 to 76.2 mm)
Hub Length 2.44 to 3.5 inch (61.91 to 88.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M0 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 27.65 lbs (12.54 kg)
Wheel Diameter 0.5839 inch (14.83 mm)
View Details
Trolley Wheels - 2535463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Pneumatic
Maximum Load 340 lbs (154 kg)
Wheel Diameter 10 inch (254 mm)
View Details
Elastomeric High Tensile Rubber Wheels - EHT on Iron - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 1080 to 2280 lbs (490 to 1034 kg)
Wheel Diameter 6 to 12 inch (152 to 305 mm)
View Details