Faultless Caster Cast Iron 06-8x2-1/2

Description
Good choice for moving heavy loads in manufacturing and warehousing
Description
Good choice for moving heavy loads in manufacturing and warehousing

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Cast Iron
06-8x2-1/2
Cast Iron 06-8x2-1/2
Good choice for moving heavy loads in manufacturing and warehousing

Good choice for moving heavy loads in manufacturing and warehousing

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 06-8x2-1/2
Product Name Cast Iron
Wheel Type Metal
Maximum Load 2500 lbs (1134 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
4
Specs
Wheel Type Rubber/Plastic
Maximum Load 55.12 lbs (25 kg)
Wheel Diameter 4.72 inch (120 mm)
View Details