10-32 X 3/4 (MS24693-C274) Military Machine Screw MS24693 / Phillips / Flat 100 / 18-8 Stainless / DFAR-Compliant
Tested & Certified to Military Standards.
| Fastener SuperStore, Inc. | |
|---|---|
| Product Category | Screws |
| Product Number | 450212 |
| Product Name | Mil-Spec Machine Screw |
| Screw Type | Machine Screw |
| Head Type | Flat Head |
| Standard Drives | Philips / Frearson |
| Material | Stainless Steel |