Fastener SuperStore, Inc. Thread Forming Screw 344986

Description
14 X 1 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.
Description
14 X 1 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.

Suppliers

Company
Product
Description
Supplier Links
Thread Forming Screw - 344986 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Thread Forming Screw
344986
Thread Forming Screw 344986
14 X 1 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper. Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.

14 X 1 Plastite-Style 48-2 TFS / Torx(R) / Pan Head / Steel / Zinc

Trilobular thread-rolling screw with extra wide spacing between 48° profile threads; twin lead threads with a 1-2 thread point taper.

Thermoplastics, engineering resins and certain thermosets. Sharper thread profile increases holding strength while reducing material displacement. Drive and strip torques are higher, reducing the need for inserts or reinforcing clips.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 344986
Product Name Thread Forming Screw
Screw Type Self Drilling / Thread Cutting Screw
Head Type Pan Head
Standard Drives Torx
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4-20 Cap Screw, 3/4 in. Long, Qty 25 - SH25S075 - Newport MKS
Specs
Screw Type Cap Screw
Inch 1/4"
View Details
Regular Type A - T1031 - Vlier
Specs
Screw Type Thumb Screw
Length 2.5 inch (63.5 mm)
Inch 7/8"
View Details
Socket Cap Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Machine Screws - 1795667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Screw Type Machine Screw
Head Type Other; Countersunk
Standard Drives Posidriv®; Pozidriv
View Details