Jergens, Inc. Hand Knob Screws 13902

Description
Jergens Hand Knob Screws are designed for applications where thumb screws are too light, and a heavier, larger unit is needed. Features, Benefits, & Product Specifications: Head Material & Finish: Cast Iron, Zinc-Plated Stem Material & Finish: Stressproof® Steel, Black Oxide Dog point end Thread: 2A-UNC
Request a Quote Datasheet
Description
Jergens Hand Knob Screws are designed for applications where thumb screws are too light, and a heavier, larger unit is needed. Features, Benefits, & Product Specifications: Head Material & Finish: Cast Iron, Zinc-Plated Stem Material & Finish: Stressproof® Steel, Black Oxide Dog point end Thread: 2A-UNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Knob Screws - 13902 - Jergens, Inc.
Cleveland, OH, United States
Hand Knob Screws
13902
Hand Knob Screws 13902
Jergens Hand Knob Screws are designed for applications where thumb screws are too light, and a heavier, larger unit is needed. Features, Benefits, & Product Specifications: Head Material & Finish: Cast Iron, Zinc-Plated Stem Material & Finish: Stressproof® Steel, Black Oxide Dog point end Thread: 2A-UNC

Jergens Hand Knob Screws are designed for applications where thumb screws are too light, and a heavier, larger unit is needed.
Features, Benefits, & Product Specifications:

  • Head Material & Finish: Cast Iron, Zinc-Plated
  • Stem Material & Finish: Stressproof® Steel, Black Oxide
  • Dog point end
  • Thread: 2A-UNC
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Screws
Product Number 13902
Product Name Hand Knob Screws
Material Steel; Cast Iron, Zinc-Plated
Unlock Full Specs
to access all available technical data

Similar Products

Knurled Thumb Screws - 41838 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Inch Part No.'s: 303 Stainless Steel
Finish Black Oxide; 303 Stainless Steel: Natural
View Details
Knurled Screw - HTS-705 - Reid Supply
Specs
Head Type Other; Half-Turn Head
Material Steel
Finish Black Oxide; Black Oxide
View Details
Thumb Screws - 43908 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details