Fastener SuperStore, Inc. Self-Tapping Screw 101578

Description
2 X 1/4 Self-Tapping Screws Phillips / Flat Head / Type B / Steel / Zinc A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.
Description
2 X 1/4 Self-Tapping Screws Phillips / Flat Head / Type B / Steel / Zinc A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

Suppliers

Company
Product
Description
Supplier Links
Self-Tapping Screw - 101578 - Fastener SuperStore, Inc.
Downers Grove, IL, USA
Self-Tapping Screw
101578
Self-Tapping Screw 101578
2 X 1/4 Self-Tapping Screws Phillips / Flat Head / Type B / Steel / Zinc A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads. For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

2 X 1/4 Self-Tapping Screws Phillips / Flat Head / Type B / Steel / Zinc

A thread forming tapping screw with spaced threads and a blunt point with incomplete entering threads.

For molded or through holes in thin metal, non-ferrous castings, plastics or resin-filled plywood.

Supplier's Site

Technical Specifications

  Fastener SuperStore, Inc.
Product Category Screws
Product Number 101578
Product Name Self-Tapping Screw
Screw Type Self Drilling / Thread Cutting Screw; Self-Tapping Screw
Head Type Flat Head
Standard Drives Philips / Frearson
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spanner Pan Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head; Pan Head; Other; Flat Undercut
Material Steel; Stainless Steel
View Details
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
Swivel Pad Type - TS107 - Vlier
Specs
Screw Type Thumb Screw
Length 3 inch (76.2 mm)
Inch 1 1/8"
View Details
Tamperproof Security Locks - Intimidator - McGard Special Products Division
McGard Special Products Division
Specs
Screw Type Shoulder Screw (optional feature); Tamperproof Screw
Head Type Socket Head Cap
Material Hardened Steel
View Details