Fascomp Standoffs & Spacers FM1253-2545-A

Description
Standoffs & Spacers 2.5 x 0.45 THRD ALUM FEMALE 6mm LENGTH
Description
Standoffs & Spacers 2.5 x 0.45 THRD ALUM FEMALE 6mm LENGTH

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standoffs & Spacers
FM1253-2545-A
Standoffs & Spacers FM1253-2545-A
Standoffs & Spacers 2.5 x 0.45 THRD ALUM FEMALE 6mm LENGTH

Standoffs & Spacers 2.5 x 0.45 THRD ALUM FEMALE 6mm LENGTH

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs
Product Number FM1253-2545-A
Product Name Standoffs & Spacers
Type & Shape Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2809130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.9843 inch (25 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details