FANUC Ltd. Servo Motor A06B-0152-B075

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A30/2000 A64 PULSE, AC MOTOR TYPE A30/2000, STRAIGHT SHAFT, A64, 2000MIN SPEED, 194VAC, 133HZ, 15AMP, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A30/2000 A64 PULSE, AC MOTOR TYPE A30/2000, STRAIGHT SHAFT, A64, 2000MIN SPEED, 194VAC, 133HZ, 15AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6336486 - Radwell International
Willingboro, NJ, United States
Servo Motor
6336486
Servo Motor 6336486
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A30/2000 A64 PULSE, AC MOTOR TYPE A30/2000, STRAIGHT SHAFT, A64, 2000MIN SPEED, 194VAC, 133HZ, 15AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC MOTOR, AC SERVO MOTOR A30/2000 A64 PULSE, AC MOTOR TYPE A30/2000, STRAIGHT SHAFT, A64, 2000MIN SPEED, 194VAC, 133HZ, 15AMP, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6336486
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 48.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L12-R Micro Linear Servos for RC & Arduino 100mm 210:1 6 volts - L12-100-210-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details