Actuonix Motion Devices 10mm 252:1 micro linear servo P8-10-252-12-R

Description
P8-R Micro Linear Servo, 10mm 252:1 P8-10-252-12-R
Request a Quote Datasheet
Description
P8-R Micro Linear Servo, 10mm 252:1 P8-10-252-12-R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10mm 252:1 micro linear servo - P8-10-252-12-R - Actuonix Motion Devices
Saanichton, British Columbia, Canada
10mm 252:1 micro linear servo
P8-10-252-12-R
10mm 252:1 micro linear servo P8-10-252-12-R
P8-R Micro Linear Servo, 10mm 252:1 P8-10-252-12-R

P8-R Micro Linear Servo, 10mm 252:1

P8-10-252-12-R

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Gearmotors
Product Number P8-10-252-12-R
Product Name 10mm 252:1 micro linear servo
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 100mm 63:1 6 volts - L16-100-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 12 volts - L12-100-210-12-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 210 : 1
View Details
Micro linear servo 100mm 50:1 - P8-100-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
T16-300-22-12-R track linear servo - T16-300-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details