FANUC Ltd. Servo Motor A06B-0147-B675

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A22/2000 A64 BRAKE TAPER SHAFT, AC MOTOR MODEL A22/2000, W/ BRAKE, TAPER SHAFT, SERIAL PULSE CODER A64, 2000 RPM, 3.8 KW, 15 AMP, 157 V, 133 HZ, 22 NM, CNC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A22/2000 A64 BRAKE TAPER SHAFT, AC MOTOR MODEL A22/2000, W/ BRAKE, TAPER SHAFT, SERIAL PULSE CODER A64, 2000 RPM, 3.8 KW, 15 AMP, 157 V, 133 HZ, 22 NM, CNC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 144460 - Radwell International
Willingboro, NJ, United States
Servo Motor
144460
Servo Motor 144460
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A22/2000 A64 BRAKE TAPER SHAFT, AC MOTOR MODEL A22/2000, W/ BRAKE, TAPER SHAFT, SERIAL PULSE CODER A64, 2000 RPM, 3.8 KW, 15 AMP, 157 V, 133 HZ, 22 NM, CNC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC SERVO, AC SERVO MOTOR A22/2000 A64 BRAKE TAPER SHAFT, AC MOTOR MODEL A22/2000, W/ BRAKE, TAPER SHAFT, SERIAL PULSE CODER A64, 2000 RPM, 3.8 KW, 15 AMP, 157 V, 133 HZ, 22 NM, CNC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 144460
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Servo Hub Motor - 6.5 inch 11N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 173 HP
View Details