Yaskawa America, Inc. - Motion Division Servo Motor SGM-01A314C

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 0.13 HP, 200 V AC, 100 W, 0.87 AMP, 2048P/R INCREMENTAL ENCODER, KEYED SHAFT - STRAIGHT, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 0.13 HP, 200 V AC, 100 W, 0.87 AMP, 2048P/R INCREMENTAL ENCODER, KEYED SHAFT - STRAIGHT, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 31331872 - Radwell International
Willingboro, NJ, United States
Servo Motor
31331872
Servo Motor 31331872
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 0.13 HP, 200 V AC, 100 W, 0.87 AMP, 2048P/R INCREMENTAL ENCODER, KEYED SHAFT - STRAIGHT, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 0.13 HP, 200 V AC, 100 W, 0.87 AMP, 2048P/R INCREMENTAL ENCODER, KEYED SHAFT - STRAIGHT, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 31331872
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 1.13 in-oz/amp (7.97 mN-m/amp)
View Details
Sigma-X Mini Motors, 200V - SGM7M-A2A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 0.0295 HP
View Details
DC Servo Motor - 25**C9...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Gearbox Ratio 3.6 to 1386 : 1
View Details