FANUC Ltd. Servo Motor A06B-0128-B077

Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 I64 PULSE CODER, AC MOTOR MODEL A6/3000, TAPERED SHAFT, I64, REPLACEMENT FOR A06B-0128-B077#7000. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 I64 PULSE CODER, AC MOTOR MODEL A6/3000, TAPERED SHAFT, I64, REPLACEMENT FOR A06B-0128-B077#7000. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 6336091 - Radwell International
Willingboro, NJ, United States
Servo Motor
6336091
Servo Motor 6336091
SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 I64 PULSE CODER, AC MOTOR MODEL A6/3000, TAPERED SHAFT, I64, REPLACEMENT FOR A06B-0128-B077#7000. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, AC SERVO, AC SERVO MOTOR A6/3000 I64 PULSE CODER, AC MOTOR MODEL A6/3000, TAPERED SHAFT, I64, REPLACEMENT FOR A06B-0128-B077#7000. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 6336091
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Servo BLDC Motor - RapidPower™ Xtreme RPX32 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
Servo Motor - 1098226 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.9176 in-oz/amp (6.48 mN-m/amp)
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details