FANUC Ltd. Servo Motor A06B-0113-B078

Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR , 2.8 AMP 3 PHASE, 49V 200HZ , 3000 RPM / 0.2 KW. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR , 2.8 AMP 3 PHASE, 49V 200HZ , 3000 RPM / 0.2 KW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 24413912 - Radwell International
Willingboro, NJ, United States
Servo Motor
24413912
Servo Motor 24413912
DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR , 2.8 AMP 3 PHASE, 49V 200HZ , 3000 RPM / 0.2 KW. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, AC SERVO MOTOR , 2.8 AMP 3 PHASE, 49V 200HZ , 3000 RPM / 0.2 KW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 24413912
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 131433073 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A430H-SJ74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
Shaft Speed 3500 rpm
View Details
200mm linear servo - P16-200-64-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details