Actuonix Motion Devices 200mm linear servo P16-200-64-12-R

Description
P16-R Linear Actuator with Servo Control P16-200-64-12-R
Request a Quote Datasheet
Description
P16-R Linear Actuator with Servo Control P16-200-64-12-R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200mm linear servo - P16-200-64-12-R - Actuonix Motion Devices
Saanichton, British Columbia, Canada
200mm linear servo
P16-200-64-12-R
200mm linear servo P16-200-64-12-R
P16-R Linear Actuator with Servo Control P16-200-64-12-R

P16-R Linear Actuator with Servo Control

P16-200-64-12-R

Supplier's Site Datasheet

Technical Specifications

  Actuonix Motion Devices
Product Category Gearmotors
Product Number P16-200-64-12-R
Product Name 200mm linear servo
Motor Type Servomotor
Unlock Full Specs
to access all available technical data

Similar Products

L16-R Miniature Linear Servos for RC & Arduino 140mm 63:1 6 volts - L16-140-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
L16-R Miniature Linear Servos for RC & Arduino 100mm 63:1 6 volts - L16-100-63-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
L16-R Miniature Linear Servos for RC & Arduino 140mm 150:1 6 volts - L16-140-150-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 150 : 1
View Details
300N linear servo - P16-150-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details