Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIGITAL PANEL METERS
FANUC LTD.
4261A-6 -- PANEL METER
FANUC Ltd.
Panel Meter
4261A-6
Description
DIGITAL PANEL METER. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
DIGITAL PANEL METER. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Panel Meter
2048506
Panel Meter
2048506
DIGITAL PANEL METER. FREE 2 YEAR RADWELL WARRANTY
DIGITAL PANEL METER. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Digital Panel Meters
Product Number
2048506
Product Name
Panel Meter
Unlock Full Specs
to access all available technical data
Similar Products
Transducer Techniques, LLC
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator
SSI Load Cell Display
Specs
Outputs
Serial Communications; Relay
Features
Alarms; Displays Bargraph; Conditioning
Display Type
Numeric; Combination
View Details
Knick Interface LLC
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional
830XS2
Specs
Display Type
Numeric
Current Range
0.0 to 0.0200 amps
Width
144 mm (5.67 inch)
View Details
RS Components, Ltd.
Multi Function Panel Meters
1718475
Specs
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Standard current, standard voltage
Width
45 mm (1.77 inch)
View Details
Laurel Electronics LLC
DIN Digital Panel Meter for Batch Controller Pulse Input
Specs
Outputs
Analog
Display Type
Numeric
Character Size
0.37 (9.4mm) to 0.56 (14.2mm)
View Details