Fairview Microwave Inc. WR-75 Waveguide Termination 2 Watts With a 10 GHz to 15 GHz Frequency Range STWR75

Description
Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR75 is manufactured with a WR-75 input. WR-75 waveguide termination / load has a minimum frequency of 10 GHz and a maximum frequency of 15 GHz. WR-75 waveguide termination load design is rated for a maximum input power of 2 Watts and a maximum VSWR of 1.04:1. Fairview Microwave 2 Watts WR-75 waveguide dummy load termination part number STWR75 is in stock now at our Allen, TX location. This wave guide WR-75 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.
Datasheet
Description
Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR75 is manufactured with a WR-75 input. WR-75 waveguide termination / load has a minimum frequency of 10 GHz and a maximum frequency of 15 GHz. WR-75 waveguide termination load design is rated for a maximum input power of 2 Watts and a maximum VSWR of 1.04:1. Fairview Microwave 2 Watts WR-75 waveguide dummy load termination part number STWR75 is in stock now at our Allen, TX location. This wave guide WR-75 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-75 Waveguide Termination 2 Watts With a 10 GHz to 15 GHz Frequency Range - STWR75 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-75 Waveguide Termination 2 Watts With a 10 GHz to 15 GHz Frequency Range
STWR75
WR-75 Waveguide Termination 2 Watts With a 10 GHz to 15 GHz Frequency Range STWR75
Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR75 is manufactured with a WR-75 input. WR-75 waveguide termination / load has a minimum frequency of 10 GHz and a maximum frequency of 15 GHz. WR-75 waveguide termination load design is rated for a maximum input power of 2 Watts and a maximum VSWR of 1.04:1. Fairview Microwave 2 Watts WR-75 waveguide dummy load termination part number STWR75 is in stock now at our Allen, TX location. This wave guide WR-75 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.

Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR75 is manufactured with a WR-75 input. WR-75 waveguide termination / load has a minimum frequency of 10 GHz and a maximum frequency of 15 GHz.

WR-75 waveguide termination load design is rated for a maximum input power of 2 Watts and a maximum VSWR of 1.04:1. Fairview Microwave 2 Watts WR-75 waveguide dummy load termination part number STWR75 is in stock now at our Allen, TX location. This wave guide WR-75 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number STWR75
Product Name WR-75 Waveguide Termination 2 Watts With a 10 GHz to 15 GHz Frequency Range
Operating Frequency 10.00 to 15.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Isolator - 5o0043370 - 5o.com
Specs
Component Type Isolator
Operating Frequency 40.00 to 50.00 GHz
VSWR 1.5 :1
View Details
MW Couplers Combiners and Splitters -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition; Coupler; Combiners / Dividers
EIA Waveguide Size 28 to 430
View Details
Connectorized WR10, Low Noise, Medium Power Amplifier, 75 GHz to 110 GHz, 50Ω - WVA-751103LNX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 75.00 to 110.00 GHz
View Details
Standard Gain Horn Antennas - NRHA51 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 14.50 to 22.00 GHz
VSWR 1.2 :1
View Details