Fairview Microwave Inc. WR-28 Waveguide Termination 2 Watts With a 26.5 GHz to 40 GHz Frequency Range STWR28

Description
Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR28 is manufactured with a WR-28 input. WR-28 waveguide termination / load has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. WR-28 waveguide termination load design is rated for a maximum input power of 2 Watts and a maximum VSWR of 1.05:1. Fairview Microwave 2 Watts WR-28 waveguide dummy load termination part number STWR28 is in stock now at our Allen, TX location. This wave guide WR-28 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.
Datasheet
Description
Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR28 is manufactured with a WR-28 input. WR-28 waveguide termination / load has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. WR-28 waveguide termination load design is rated for a maximum input power of 2 Watts and a maximum VSWR of 1.05:1. Fairview Microwave 2 Watts WR-28 waveguide dummy load termination part number STWR28 is in stock now at our Allen, TX location. This wave guide WR-28 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR-28 Waveguide Termination 2 Watts With a 26.5 GHz to 40 GHz Frequency Range - STWR28 - Fairview Microwave Inc.
Lewisville, TX, United States
WR-28 Waveguide Termination 2 Watts With a 26.5 GHz to 40 GHz Frequency Range
STWR28
WR-28 Waveguide Termination 2 Watts With a 26.5 GHz to 40 GHz Frequency Range STWR28
Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR28 is manufactured with a WR-28 input. WR-28 waveguide termination / load has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz. WR-28 waveguide termination load design is rated for a maximum input power of 2 Watts and a maximum VSWR of 1.05:1. Fairview Microwave 2 Watts WR-28 waveguide dummy load termination part number STWR28 is in stock now at our Allen, TX location. This wave guide WR-28 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.

Fairview Microwave waveguide termination (also known as a waveguide load or dummy load) STWR28 is manufactured with a WR-28 input. WR-28 waveguide termination / load has a minimum frequency of 26.5 GHz and a maximum frequency of 40 GHz.

WR-28 waveguide termination load design is rated for a maximum input power of 2 Watts and a maximum VSWR of 1.05:1. Fairview Microwave 2 Watts WR-28 waveguide dummy load termination part number STWR28 is in stock now at our Allen, TX location. This wave guide WR-28 termination load is part of over 1 million in-stock components for RF, microwave and millimeter wave applications which are ready to ship same-day worldwide.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Waveguide Components
Product Number STWR28
Product Name WR-28 Waveguide Termination 2 Watts With a 26.5 GHz to 40 GHz Frequency Range
Operating Frequency 26.50 to 40.00 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - Model SAS-588 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 26.50 to 40.00 GHz
View Details
RESISTIVE DC - 67 GHz PICK-OFF TEE - PT-0067CH - Marki Microwave LLC
Specs
Operating Frequency 0.00 to 67.00 GHz
View Details
VNA Calibration Standard - H322B0.447 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 7.05 to 10.00 GHz
View Details
Dual Junction Coaxial Circulator - 5o13643404 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details