Fairview Microwave Inc. SPP-250-LLPL Low Loss Corrugated Coax Cable Blue FEP Jacket Superflexible SPP-250-LLPL

Description
SPP-250-LLPL coax cable from Fairview is only one of a large number of radio frequency twinaxial and coaxial cable types specifically stocked to be ready for quick shipment. Fairview Microwave SPP-250-LLPL coax cable is manufactured in a corrugated design and has a 50 Ohm impedance.This low loss corrugated 50 Ohm coax cable SPP-250-LLPL is constructed with a 0.28 inch diameter and FEP jacket. SPP-250-LLPL corrugated 50 Ohm coax cable with FEP jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.28 inch diameter and low loss corrugated coax cable is built with a shield count of 1 and RF shielding of 100 dB. Fairview Microwave SPP-250-LLPL coax is constructed with PTFE dielectric and a maximum operating temperature of 200 degrees C. SPP-250-LLPL coax cable specs for this wire properties can be found on its RF coax cable SPP-250-LLPL datasheet PDF specifications above. SPP-250-LLPL cable is part of more than one million RF, microwave and millimeter wave parts in stock at Fairview. This low loss SPP-250-LLPL coax cable is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency twinaxial and coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.
Datasheet
Description
SPP-250-LLPL coax cable from Fairview is only one of a large number of radio frequency twinaxial and coaxial cable types specifically stocked to be ready for quick shipment. Fairview Microwave SPP-250-LLPL coax cable is manufactured in a corrugated design and has a 50 Ohm impedance.This low loss corrugated 50 Ohm coax cable SPP-250-LLPL is constructed with a 0.28 inch diameter and FEP jacket. SPP-250-LLPL corrugated 50 Ohm coax cable with FEP jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.28 inch diameter and low loss corrugated coax cable is built with a shield count of 1 and RF shielding of 100 dB. Fairview Microwave SPP-250-LLPL coax is constructed with PTFE dielectric and a maximum operating temperature of 200 degrees C. SPP-250-LLPL coax cable specs for this wire properties can be found on its RF coax cable SPP-250-LLPL datasheet PDF specifications above. SPP-250-LLPL cable is part of more than one million RF, microwave and millimeter wave parts in stock at Fairview. This low loss SPP-250-LLPL coax cable is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency twinaxial and coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPP-250-LLPL Low Loss Corrugated Coax Cable Blue FEP Jacket Superflexible - SPP-250-LLPL - Fairview Microwave Inc.
Lewisville, TX, United States
SPP-250-LLPL Low Loss Corrugated Coax Cable Blue FEP Jacket Superflexible
SPP-250-LLPL
SPP-250-LLPL Low Loss Corrugated Coax Cable Blue FEP Jacket Superflexible SPP-250-LLPL
SPP-250-LLPL coax cable from Fairview is only one of a large number of radio frequency twinaxial and coaxial cable types specifically stocked to be ready for quick shipment. Fairview Microwave SPP-250-LLPL coax cable is manufactured in a corrugated design and has a 50 Ohm impedance.This low loss corrugated 50 Ohm coax cable SPP-250-LLPL is constructed with a 0.28 inch diameter and FEP jacket. SPP-250-LLPL corrugated 50 Ohm coax cable with FEP jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.28 inch diameter and low loss corrugated coax cable is built with a shield count of 1 and RF shielding of 100 dB. Fairview Microwave SPP-250-LLPL coax is constructed with PTFE dielectric and a maximum operating temperature of 200 degrees C. SPP-250-LLPL coax cable specs for this wire properties can be found on its RF coax cable SPP-250-LLPL datasheet PDF specifications above. SPP-250-LLPL cable is part of more than one million RF, microwave and millimeter wave parts in stock at Fairview. This low loss SPP-250-LLPL coax cable is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency twinaxial and coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.

SPP-250-LLPL coax cable from Fairview is only one of a large number of radio frequency twinaxial and coaxial cable types specifically stocked to be ready for quick shipment. Fairview Microwave SPP-250-LLPL coax cable is manufactured in a corrugated design and has a 50 Ohm impedance.This low loss corrugated 50 Ohm coax cable SPP-250-LLPL is constructed with a 0.28 inch diameter and FEP jacket.

SPP-250-LLPL corrugated 50 Ohm coax cable with FEP jacket is rated for a 5.8 GHz maximum operating frequency. This 50 Ohm 0.28 inch diameter and low loss corrugated coax cable is built with a shield count of 1 and RF shielding of 100 dB.

Fairview Microwave SPP-250-LLPL coax is constructed with PTFE dielectric and a maximum operating temperature of 200 degrees C. SPP-250-LLPL coax cable specs for this wire properties can be found on its RF coax cable SPP-250-LLPL datasheet PDF specifications above.

SPP-250-LLPL cable is part of more than one million RF, microwave and millimeter wave parts in stock at Fairview. This low loss SPP-250-LLPL coax cable is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency twinaxial and coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category Coaxial Cables and Triaxial Cables
Product Number SPP-250-LLPL
Product Name SPP-250-LLPL Low Loss Corrugated Coax Cable Blue FEP Jacket Superflexible
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
S65161-A - 50 Ohm Coaxial RF Cable - S65161-A - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Flat Spiral Braid
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers