SPF-375 coax cable from Fairview is only one of a large number of radio frequency twinaxial and coaxial cable types specifically stocked to be ready for quick shipment. Fairview Microwave SPF-375 coax cable is manufactured in a corrugated design and has a 50 Ohm impedance.This low loss corrugated 50 Ohm coax cable SPF-375 is constructed with a 0.435 inch diameter and FRPE jacket.
SPF-375 corrugated 50 Ohm coax cable with FRPE jacket is rated for a 6 GHz maximum operating frequency. This 50 Ohm 0.435 inch diameter and low loss corrugated coax cable is built with a shield count of 1.
Fairview Microwave SPF-375 coax is constructed with Foam PE dielectric and a maximum operating temperature of 85 degrees C. SPF-375 coax cable specs for this wire properties can be found on its RF coax cable SPF-375 datasheet PDF specifications above.
SPF-375 cable is part of more than one million RF, microwave and millimeter wave parts in stock at Fairview. This low loss SPF-375 coax cable is ready to buy and can be shipped worldwide. Fairview also maintains a wide selection of other radio frequency twinaxial and coaxial cable types that ship same-day from our warehouse as with the rest of our other RF/microwave and millimeter wave components.
| Fairview Microwave Inc. | |
|---|---|
| Product Category | Coaxial Cables and Triaxial Cables |
| Product Number | SPF-375 |
| Product Name | SPF-375 Low Loss Corrugated Coax Cable Black FRPE Jacket Superflexible Fire Rated |
| Product Category | Cable |