Fairview Microwave Inc. 12.4 GHz to 26.5 GHz, Medium Power Broadband Amplifier with 24.5 dBm, 35 dB Gain and SMA SPA-265-30-001-SMA

Description
RF broadband / wideband amplifier SPA-265-30-001-SMA from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with SMA connectors and rated at 4.5 dB. Our SMA wideband / broadband amplifier design has a 30 dB minimum gain and 35 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number SPA-265-30-001-SMA is rated with a P1dB of 24.5 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 12.4 GHz and a maximum of 26.5 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF broadband / wideband amplifier SPA-265-30-001-SMA from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with SMA connectors and rated at 4.5 dB. Our SMA wideband / broadband amplifier design has a 30 dB minimum gain and 35 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number SPA-265-30-001-SMA is rated with a P1dB of 24.5 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 12.4 GHz and a maximum of 26.5 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.4 GHz to 26.5 GHz, Medium Power Broadband Amplifier with 24.5 dBm, 35 dB Gain and SMA - SPA-265-30-001-SMA - Fairview Microwave Inc.
Lewisville, TX, United States
12.4 GHz to 26.5 GHz, Medium Power Broadband Amplifier with 24.5 dBm, 35 dB Gain and SMA
SPA-265-30-001-SMA
12.4 GHz to 26.5 GHz, Medium Power Broadband Amplifier with 24.5 dBm, 35 dB Gain and SMA SPA-265-30-001-SMA
RF broadband / wideband amplifier SPA-265-30-001-SMA from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with SMA connectors and rated at 4.5 dB. Our SMA wideband / broadband amplifier design has a 30 dB minimum gain and 35 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number SPA-265-30-001-SMA is rated with a P1dB of 24.5 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 12.4 GHz and a maximum of 26.5 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF broadband / wideband amplifier SPA-265-30-001-SMA from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with SMA connectors and rated at 4.5 dB. Our SMA wideband / broadband amplifier design has a 30 dB minimum gain and 35 dB typical gain.

Fairview Microwave RF medium power wide-band amplifier part number SPA-265-30-001-SMA is rated with a P1dB of 24.5 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 12.4 GHz and a maximum of 26.5 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above.

Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number SPA-265-30-001-SMA
Product Name 12.4 GHz to 26.5 GHz, Medium Power Broadband Amplifier with 24.5 dBm, 35 dB Gain and SMA
Amplifier Type Power Amplifier
Frequency Range 12400 to 26500 MHz
Minimum Gain 30 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Linear, Bypass, pHEMT Amplifier, 13.5 GHz to 17 GHz, 50Ω, 2x2 mm QFN Style Package - TSY-173LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
2 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-14000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 14000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details