Fairview Microwave Inc. 2 GHz to 24 GHz, Medium Power Broadband Amplifier with 28 dBm, 12 dB Gain and 2.92mm SPA-210-12-004-K

Description
RF broadband / wideband amplifier SPA-210-12-004-K from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with 2.92mm connectors. Our 2.92mm 28 wideband / broadband amplifier design has a 10 dB minimum gain and 12 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number SPA-210-12-004-K is rated for a gain flatness of 0.75 dB with a Psat of 28 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 2 GHz and a maximum of 24 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet
Description
RF broadband / wideband amplifier SPA-210-12-004-K from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with 2.92mm connectors. Our 2.92mm 28 wideband / broadband amplifier design has a 10 dB minimum gain and 12 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number SPA-210-12-004-K is rated for a gain flatness of 0.75 dB with a Psat of 28 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 2 GHz and a maximum of 24 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 GHz to 24 GHz, Medium Power Broadband Amplifier with 28 dBm, 12 dB Gain and 2.92mm - SPA-210-12-004-K - Fairview Microwave Inc.
Lewisville, TX, United States
2 GHz to 24 GHz, Medium Power Broadband Amplifier with 28 dBm, 12 dB Gain and 2.92mm
SPA-210-12-004-K
2 GHz to 24 GHz, Medium Power Broadband Amplifier with 28 dBm, 12 dB Gain and 2.92mm SPA-210-12-004-K
RF broadband / wideband amplifier SPA-210-12-004-K from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with 2.92mm connectors. Our 2.92mm 28 wideband / broadband amplifier design has a 10 dB minimum gain and 12 dB typical gain. Fairview Microwave RF medium power wide-band amplifier part number SPA-210-12-004-K is rated for a gain flatness of 0.75 dB with a Psat of 28 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 2 GHz and a maximum of 24 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above. Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

RF broadband / wideband amplifier SPA-210-12-004-K from Fairview Microwave is one amp of a large selection of in-stock radio frequency broad / wide band amplifiers specifically stocked to be highly available for rapid shipment. Fairview RF broadband amplifier is a connectorized broadband version manufactured with 2.92mm connectors. Our 2.92mm 28 wideband / broadband amplifier design has a 10 dB minimum gain and 12 dB typical gain.

Fairview Microwave RF medium power wide-band amplifier part number SPA-210-12-004-K is rated for a gain flatness of 0.75 dB with a Psat of 28 dBm. This radio frequency medium power broad / wide band amplifier is constructed to be rated for a minimum frequency of 2 GHz and a maximum of 24 GHz. Additional specs on this medium power broad-band/wide-band amp from Fairview Microwave can be found in the details on the wideband frequency RF amplifier datasheet specifications PDF above.

Our medium power broad / wide frequency amplifier with low noise is part of over one million RF, microwave and millimeter wave components in stock. This medium power wideband RF amplifier is ready for same day purchase and shipping worldwide. Fairview also stocks a wide selection of other radio frequency amp products that ship same-day from our warehouse for all your RF, microwave and millimeter wave amplifier component needs.

Supplier's Site Datasheet

Technical Specifications

  Fairview Microwave Inc.
Product Category RF Amplifiers
Product Number SPA-210-12-004-K
Product Name 2 GHz to 24 GHz, Medium Power Broadband Amplifier with 28 dBm, 12 dB Gain and 2.92mm
Amplifier Type Power Amplifier
Frequency Range 2000 to 24000 MHz
Minimum Gain 10 dB
Maximum Gain 12 dB
Output Power 28 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPC7330TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
View Details
APM-7099SM, 0.01-20 GHz Surface Mount Low Phase Noise Amplifier - APM-7099SM - Marki Microwave LLC
Specs
Frequency Range 10 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details